Sealevel Systems, Inc. IDE to CompactFlash Type II Adapter CF-IDE

Description
The CF-IDE is a small adapter that allows Type I and Type II CompactFlash cards to be connected to any system with an IDE interface. IBM MicroDrives and CompactFlash memory cards are supported. To simplify installation, the board has mounting holes that match 2.5 hard drives and both 44-pin and 40-pin IDE connectors are provided. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity.
Description
The CF-IDE is a small adapter that allows Type I and Type II CompactFlash cards to be connected to any system with an IDE interface. IBM MicroDrives and CompactFlash memory cards are supported. To simplify installation, the board has mounting holes that match 2.5 hard drives and both 44-pin and 40-pin IDE connectors are provided. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity.

Suppliers

Company
Product
Description
Supplier Links
IDE to CompactFlash Type II Adapter - CF-IDE - Sealevel Systems, Inc.
Liberty, SC, USA
IDE to CompactFlash Type II Adapter
CF-IDE
IDE to CompactFlash Type II Adapter CF-IDE
The CF-IDE is a small adapter that allows Type I and Type II CompactFlash cards to be connected to any system with an IDE interface. IBM MicroDrives and CompactFlash memory cards are supported. To simplify installation, the board has mounting holes that match 2.5 hard drives and both 44-pin and 40-pin IDE connectors are provided. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity.

The CF-IDE is a small adapter that allows Type I and Type II CompactFlash cards to be connected to any system with an IDE interface. IBM MicroDrives and CompactFlash memory cards are supported. To simplify installation, the board has mounting holes that match 2.5 hard drives and both 44-pin and 40-pin IDE connectors are provided. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Electrical Connectors
Product Number CF-IDE
Product Name IDE to CompactFlash Type II Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details