Sealevel Systems, Inc. Ethernet to 32 Channel TTL Digital I/O Adapter, with PoE (802.3af) 160PoE

Description
Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE digital I/O module. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The eI/O-160PoE 50-pin (TTL) digital interface is pin compatible with the Sealevel SeaDAC Lite 8126 and accepts the same accessories. The eI/O-160PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-160PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.
Description
Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE digital I/O module. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The eI/O-160PoE 50-pin (TTL) digital interface is pin compatible with the Sealevel SeaDAC Lite 8126 and accepts the same accessories. The eI/O-160PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-160PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 32 Channel TTL Digital I/O Adapter, with PoE (802.3af) - 160PoE - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet to 32 Channel TTL Digital I/O Adapter, with PoE (802.3af)
160PoE
Ethernet to 32 Channel TTL Digital I/O Adapter, with PoE (802.3af) 160PoE
Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE digital I/O module. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The eI/O-160PoE 50-pin (TTL) digital interface is pin compatible with the Sealevel SeaDAC Lite 8126 and accepts the same accessories. The eI/O-160PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-160PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE digital I/O module.

The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The eI/O-160PoE 50-pin (TTL) digital interface is pin compatible with the Sealevel SeaDAC Lite 8126 and accepts the same accessories.

The eI/O-160PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans).

Ready for DIN rail mounting, the eI/O-160PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity.

Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Electrical Connectors
Product Number 160PoE
Product Name Ethernet to 32 Channel TTL Digital I/O Adapter, with PoE (802.3af)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers