Adam Technologies, Inc. Rectangular Connectors MTA-14

Description
CONNECTOR, WIRE HOUSING, 2.54MM
Request a Quote
Description
CONNECTOR, WIRE HOUSING, 2.54MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CONNECTOR, WIRE HOUSING, 2.54MM

CONNECTOR, WIRE HOUSING, 2.54MM

Buy Now
Rectangular Connectors - 1001-MTA-14 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-MTA-14
Rectangular Connectors 1001-MTA-14
CONNECTOR, WIRE HOUSING, 2.54MM

CONNECTOR, WIRE HOUSING, 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number MTA-14 1001-MTA-14
Product Name Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details