TE Connectivity Standard Circular Connectors DTS26W17-26PN

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 26 Number of Power Positions : 0 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 17 - 26 Contact Quantity (Size 20) : 26 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 26 Number of Power Positions : 0 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 17 - 26 Contact Quantity (Size 20) : 26 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS26W17-26PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS26W17-26PN
Standard Circular Connectors DTS26W17-26PN
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 26 Number of Power Positions : 0 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 17 - 26 Contact Quantity (Size 20) : 26 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : MIL-PRF-23699, M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5)
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Cadmium, O.D.

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : N
  • Number of Positions : 26
  • Number of Power Positions : 0
  • Number of Signal Positions : 26

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 17 - 26
  • Contact Quantity (Size 20) : 26
  • Reverse Gender : No

Dimensions


  • Assembly Length : 31 MM  [1.22 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ]
  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • Panel Mount Feature : Without
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 III - DTS26W17-26PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS26W17-26PN
MIL Spec Connector - MIL-DTL-38999 III DTS26W17-26PN
PLUG ASSY

PLUG ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS26W17-26PN
MIL Spec Connector - MIL-DTL-38999 III DTS26W17-26PN
PLUG ASSY

PLUG ASSY

Buy Now
 - Deutsch DTS26W17-26PN - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN PLUG

DTS 26C 26#20 PIN PLUG

Buy Now
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity - 89W5519 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
89W5519
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity 89W5519
CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS26W17-26PN DTS26W17-26PN Deutsch DTS26W17-26PN 89W5519
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
Gender Female / Jack
View Details
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
Specs
Connector Type Military Connector
Gender Female / Jack
View Details