TE Connectivity Standard Circular Connectors DTS26W25-24PA

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Key Polarization A Keying & Polarized Position Locations : A Number of Positions : 24 Number of Power Positions : 24 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 25 - 24 Contact Quantity (Size 12) : 12 Contact Quantity (Size 16) : 12 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Key Polarization A Keying & Polarized Position Locations : A Number of Positions : 24 Number of Power Positions : 24 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 25 - 24 Contact Quantity (Size 12) : 12 Contact Quantity (Size 16) : 12 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS26W25-24PA - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS26W25-24PA
Standard Circular Connectors DTS26W25-24PA
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Key Polarization A Keying & Polarized Position Locations : A Number of Positions : 24 Number of Power Positions : 24 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 25 - 24 Contact Quantity (Size 12) : 12 Contact Quantity (Size 16) : 12 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8)
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Cadmium, O.D.

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying : Key Polarization A
  • Keying & Polarized Position Locations : A
  • Number of Positions : 24
  • Number of Power Positions : 24
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : 25 - 24
  • Contact Quantity (Size 12) : 12
  • Contact Quantity (Size 16) : 12
  • Reverse Gender : No

Dimensions


  • Assembly Length : 31 MM  [1.22 INCH ]
  • Wire Size (MMSQ) : 2.08 - 3.31
  • Wire Size (AWG) : 14 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850
  • Voltage (VRMS) : 1800

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 25

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • Panel Mount Feature : Without
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Fluid Resistance : Yes
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - Deutsch DTS26W25-24PA - PEI-Genesis
Philadelphia, PA, United States
DTS 24C 12#16 12#12 PIN PLUG

DTS 24C 12#16 12#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS26W25-24PA
MIL Spec Connector - MIL-DTL-38999 III DTS26W25-24PA
PLUG ASSY

PLUG ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS26W25-24PA
MIL Spec Connector - MIL-DTL-38999 III DTS26W25-24PA
PLUG ASSY

PLUG ASSY

Buy Now
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity - 71W1220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
71W1220
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity 71W1220
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS26W25-24PA Deutsch DTS26W25-24PA DTS26W25-24PA 71W1220
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Standard Circular Connectors - 1-1589057-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Specs
Connector Type Military Connector
View Details