TE Connectivity Standard Circular Connectors DTS24Y09-98PN

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 3 Contact Features Circular Connector Contact Type : Soldercup Contact Layout Arrangement : 9 - 98 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.65 MM  [.065 INCH ] Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 3 Contact Features Circular Connector Contact Type : Soldercup Contact Layout Arrangement : 9 - 98 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.65 MM  [.065 INCH ] Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS24Y09-98PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS24Y09-98PN
Standard Circular Connectors DTS24Y09-98PN
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 3 Contact Features Circular Connector Contact Type : Soldercup Contact Layout Arrangement : 9 - 98 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.65 MM  [.065 INCH ] Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Power Positions : 3

Contact Features


  • Circular Connector Contact Type : Soldercup
  • Contact Layout Arrangement : 9 - 98

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : 1.65 MM  [.065 INCH ]
  • Circular Connector Shell Size : 9

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Circular Connector Assemblies - 1508-1328-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1328-ND
Circular Connector Assemblies 1508-1328-ND
3 Position Circular Connector Receptacle, Male Pins Crimp

3 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Hermetic Connector - DTS24Y09-98PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
DTS24Y09-98PN
Hermetic Connector DTS24Y09-98PN
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
DTS24Y09-98PN
Hermetic Connector DTS24Y09-98PN
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS24Y09-98PN 1508-1328-ND DTS24Y09-98PN
Product Name Standard Circular Connectors Circular Connector Assemblies Hermetic Connector
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-13-1-C-WR5-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details