TE Connectivity Standard Circular Connectors DTS20W11-98SN

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 98 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 98 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS20W11-98SN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS20W11-98SN
Standard Circular Connectors DTS20W11-98SN
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 98 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Cadmium, O.D.

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 6
  • Number of Power Positions : 0
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 11 - 98
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
MIL Spec Connector - MIL-DTL-38999 III - DTS20W11-98SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS20W11-98SN
MIL Spec Connector - MIL-DTL-38999 III DTS20W11-98SN
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS20W11-98SN
MIL Spec Connector - MIL-DTL-38999 III DTS20W11-98SN
RECP ASSY

RECP ASSY

Buy Now
 - Deutsch DTS20W11-98SN - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#20 SKT RECP

DTS 6C 6#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity - 07X4957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
07X4957
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity 07X4957
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS20W11-98SN DTS20W11-98SN Deutsch DTS20W11-98SN 07X4957
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.5 amps
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-15-1-C-BK5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589062-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details