CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:11-9 RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | DTS20Y11-98PN [V001] | 73AH7438 |
| Product Name | Hermetic Connector | Circular Connector, Rcpt, 6Pos, Flange; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |