TE Connectivity Standard Circular Connectors DTS26W13-35SN

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 13 - 35 Reverse Gender : No Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 13 - 35 Reverse Gender : No Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS26W13-35SN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS26W13-35SN
Standard Circular Connectors DTS26W13-35SN
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 13 - 35 Reverse Gender : No Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Cadmium, O.D.

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 22
  • Number of Power Positions : 0
  • Number of Signal Positions : 22

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 13 - 35
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .08 - .33
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 13

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - Deutsch DTS26W13-35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 22C 22D#22D SKT PLUG

DTS 22C 22D#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS26W13-35SN
MIL Spec Connector - MIL-DTL-38999 III DTS26W13-35SN
PLUG ASSY

PLUG ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
DTS26W13-35SN
MIL Spec Connector - MIL-DTL-38999 III DTS26W13-35SN
PLUG ASSY

PLUG ASSY

Buy Now
Dts 22C 22D#22D Skt Plug Rohs Compliant Deutsch - Te Connectivity - 85W5109 - Newark, An Avnet Company
Chicago, IL, United States
Dts 22C 22D#22D Skt Plug Rohs Compliant Deutsch - Te Connectivity
85W5109
Dts 22C 22D#22D Skt Plug Rohs Compliant Deutsch - Te Connectivity 85W5109
DTS 22C 22D#22D SKT PLUG ROHS COMPLIANT: NO

DTS 22C 22D#22D SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS26W13-35SN Deutsch DTS26W13-35SN DTS26W13-35SN 85W5109
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III Dts 22C 22D#22D Skt Plug Rohs Compliant Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 53407-1 - Heilind Electronics, Inc.
Specs
Connector Type Military Connector
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details
Standard Circular Connectors - 1-1589064-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details