TE Connectivity Standard Circular Connectors DTS24Y17-35PN

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 55 Number of Power Positions : 55 Contact Features Circular Connector Contact Type : Soldercup Contact Layout Arrangement : 17 - 35 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.98 MM  [.078 INCH ] Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 55 Number of Power Positions : 55 Contact Features Circular Connector Contact Type : Soldercup Contact Layout Arrangement : 17 - 35 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.98 MM  [.078 INCH ] Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS24Y17-35PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS24Y17-35PN
Standard Circular Connectors DTS24Y17-35PN
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 55 Number of Power Positions : 55 Contact Features Circular Connector Contact Type : Soldercup Contact Layout Arrangement : 17 - 35 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.98 MM  [.078 INCH ] Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 55
  • Number of Power Positions : 55

Contact Features


  • Circular Connector Contact Type : Soldercup
  • Contact Layout Arrangement : 17 - 35

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : 1.98 MM  [.078 INCH ]
  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Circular Connector Assemblies - 1508-1335-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1335-ND
Circular Connector Assemblies 1508-1335-ND
55 Position Circular Connector Receptacle, Male Pins Solder Cup

55 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Hermetic Connector
DTS24Y17-35PN
Hermetic Connector DTS24Y17-35PN
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
DTS24Y17-35PN
Hermetic Connector DTS24Y17-35PN
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS24Y17-35PN 1508-1335-ND DTS24Y17-35PN
Product Name Standard Circular Connectors Circular Connector Assemblies Hermetic Connector
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products