HLE-113-02-G-DV-A-K-TR -- HLE SERIES - COST-EFFECTIVE RELIABLE SOCKET, .100" (2.54 MM) PITCH
PUI - Projections Unlimited, Inc.
HLE Series - Cost-Effective Reliable Socket, .100" (2.54 mm) Pitch
HLE-113-02-G-DV-A-K-TR
-
PUI - Projections Unlimited, Inc.
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
HLE-113-02-G-DV-A-K-TR |
|
Product Name
|
HLE Series - Cost-Effective Reliable Socket, .100" (2.54 mm) Pitch |
|
Connector Type
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details