Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
110
113
114
115
116
117
118
119
120
121
122
123
124
125
130
140
150
160
170
180
200
250
254
| Product Name | Notes |
|---|---|
| 28876 J/N RECP 4C PIN | |
| 28876 J/N RECP 4C SKT WALL MOUNT | |
| 28876 PLUG DUSTCAP SZ 13 ROPE W/ FASTENER | |
| 28876 PLUG DUSTCAP SZ 15 ROPE W/ FASTENER | |
| D52 - BACKSHELL ENVRN EMI-RFI 45 DEG MIL | |
| D52 - DUMMY RCPT | |
| D52 - EMI STRT MIL CONDUIT BCKSHL ENVRN | |
| D52 - OPEN STRAIN RELIEF 45 DEG MIL | |
| D54 - BACKSHELL ENVRN EMI-RFI 90 DEG MIL | |
| D54 - BACKSHELL ENVRN NON EMI-RFI 90 DEG | |
| D54 - EMI STRT MIL CONDUIT BCKSHL ENVRN | |
| D8 - EMI STRT MIL CONDUIT BCKSHL ENVRN | |
| FIBER JN RCPT 4 CHNL MIL CADMIUM PLATED ALUMINUM | |
| FIBER JN RCPT 4 CHNL MIL | |
| FIBER JNRCPT 4 CHNL MIL PIN #5-KEY | |
| FIBER JNRCPT 4CHNL MIL PIN #4-KEY | |
| FIBER OPTIC JAM NUT RECEPTACLE, J11 | |
| MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available... | |
| MIL-PRF-28876 QPL JAM NUT RECEPTACLE CONNECTOR | |
| PROTECTIVE COVER, PLUG, SZ 15 CADMIUM PLATED ALUMINUM | |
| PROTECTIVE COVER, PLUG, SZ 23 CADMIUM PLATED ALUMINUM |
| << Prev | Next >> |