Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
40
50
60
70
80
90
95
96
97
98
99
100
101
102
103
104
105
106
107
110
120
130
140
150
160
200
250
254
| Product Name | Notes |
|---|---|
| 28840 12#20 JAMNUT RECEPT SKT CAD OD | |
| 28840 12#20SKT JAM-NUT RECEPT. TIN-ZINC PLATING | |
| 28840 21#20 JAMNUT RECEPT PIN CAD OD | |
| 28840 21#20 JAMNUT RECEPT PIN | |
| 28840 21#20 JAMNUT RECEPT SKT CAD OD | |
| 28840 21#20SKT JAM-NUT RECEPT. TIN-ZINC PLATING | |
| 28840 JAM-NUT RECEPT. TIN ZINC LESS CONTACTS | |
| 28840 JAM-NUT RECEPT. TIN-ZINC LESS CONTACTS | |
| CONNECT JAM NUT RCPT | |
| D52 - PLUG PROTCV CVR WITH ATTACH RING | |
| D52 - PLUG PROTCV CVR WITH EYELET | |
| M28840 12#20PIN JAM-NUT RECEPT TIN-ZINC PLATING | |
| MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available... | |
| PLUG PROTCV CVR WITH ATTACH RING, SS | |
| PLUG PROTCV CVR WITH EYELET SS STEEL |
| << Prev | Next >> |