Sensata Technologies Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 29
Product Name Notes
Sensata Technologies’ EXT 500 Series of circuit breakers are designed for wiring harness protection in 12 Volt automotive applications. The device protects circuits which occasionally experience momentary overloads and applications...
The C series thermal breakers are designed to protect wiring and meet the harshest environmental requirements. The C series closed construction circuit breakers are weatherproof sealed for protection against moisture,...
The EXT 200 Series of mini remote reset circuit breakers are commonly designed for 12 Volt DC wiring harness protection. The device is ideal for the protection of circuits that...
The F series thermal breaker series are designed for surface mount applications and are available with automatic trip, manual reset, trip indication, and a switchable option in a single device.

<< Prev Next >>