Sensata Technologies Circuit Breakers CPP11S-52-12.5A-OC-H-T

Description
Circuit Breaker Magnetic (Hydraulic Delay) 12.5A AC DC Push-Pull Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 12.5A AC DC Push-Pull Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - CPP11S-52-12.5A-OC-H-T-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker Magnetic (Hydraulic Delay) 12.5A AC DC Push-Pull Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 12.5A AC DC Push-Pull Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - CPP11S-52-12.5A-OC-H-T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CPP11S-52-12.5A-OC-H-T
Circuit Protection - Circuit Breakers CPP11S-52-12.5A-OC-H-T
Win Source Part Number: 1128226-CPP11S-52-12 .5A-OC-H-T Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Push-Pull Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12.5A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: CPP11S-52-12.5A

Win Source Part Number: 1128226-CPP11S-52-12.5A-OC-H-T
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Push-Pull
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: CPP11S-52-12.5A

Buy Now Datasheet
Swedesboro, NJ, United States
Circuit Breakers & Accessories
CPP11S-52-12.5A-OC-H-T
Circuit Breakers & Accessories CPP11S-52-12.5A-OC-H-T
Hydraulic-Magnetic Circuit Protector, Pu

Hydraulic-Magnetic Circuit Protector, Pu

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number CPP11S-52-12.5A-OC-H-T-ND CPP11S-52-12.5A-OC-H-T CPP11S-52-12.5A-OC-H-T
Product Name Circuit Breakers Circuit Protection - Circuit Breakers Circuit Breakers & Accessories
Rated Current 12.5 amps
Trip System Type Magnetic Hydraulic Magnetic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5449-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1REC4-53-2-8M-2.5-H-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Circuit Breakers - A-0702X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details