Sensata Technologies Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 29
Product Name Notes
Klixon® 3SB series simulator circuit breaker was developed by Sensata Technologies to meet the growing needs of the commercial and military simulator industry. Due to the high operational cost of...
Klixon® 6752-100 series thermal–magnetic circuit breakers are designed and manufactured to meet stringent military standards with the reliability of the 6752 design. The 6752-100 is similar to the 6752-12 in...
Klixon® 6752-300 series thermal–magnetic circuit breakers are designed and manufactured to meet more stringent military standards of today’s jet aircraft electrical systems. The higher interrupting capacity, vibration resistance and longer...
Klixon® 7270 and 7271 series circuit breakers were designed to utilize less space behind the panel while protecting wire and cable in aircraft and ground support equipment on 120 VAC,...
Klixon® 7274 series are small, lightweight, low amperage devices that are specifically designed to protect aircraft/aerospace cable and components in airborne vehicles and equipment. The commercial grade version of this...
Klixon® 7277 series is designed for applications that do not require the tighter performance characteristics and approvals of our military circuit breakers. Originally developed as an alternative to slow blow...
Klixon® 9TC series circuit breakers provide ambient compensated circuit protection in a lightweight, sub-miniature package size. The three–phase integrally linked design provides overcurrent protection in the event of simultaneous or...
Klixon® single–phase TC devices are the smallest, lightest, high performance aircraft circuit breakers available today. They represent the state-of-the-art protection of today’s aerospace power systems. Their light weight and small...
The 6766-19 series is a manually switchable thermal circuit breaker that is designed to meet the harshest environmental requirements. The 6766-19 series breakers are weatherproof for protection against moisture, dust,...
The 7851 and 7854 series thermal breakers were designed to protect wiring and meet the harshest environmental requirements. The 7851 and 7854 series closed construction circuit breakers are weatherproof sealed...
The 9115 series of circuit breakers was designed for waterproof electrical systems of ordinance vehicles. The 9115 series is recommended for other mobile military and ground equipment, including trucks, tractors,...
The Klixon 3TC devices represent state-of-the-art protection for today's aerospace power systems. Their light weight and small size make them especially well suited for aircraft, avionics, electrical systems, communication systems...
The Klixon three phase 6TC and 9TC circuit breakers provide ambient compensated circuit protection in a lightweight, subminiature package size. The three phase design integrates each individual phase to provide...
The Klixon trademark has historically set the standard for aerospace circuit breakers. Despite the small size, the TC series offers the endurance and reliability offered by exacting military and commercial...
The Klixon® 6752-12 series thermal–magnetic circuit breakers are designed and manufactured to meet the more stringent military standards of today’s aircraft electrical systems. The interrupting capacity, vibration resistance and longer...
The KLIXON® 7855 series thermal breaker are designed to meet the harshest environmental requirements. The 7855 series breakers are weatherproof for protection against moisture, dust, grease, fuel vapors and other...

<< Prev Next >>