Sensata Technologies Circuit Breakers - CR15-52-4.00A-35446-2-V CR15-52-4.00A-35446-2-V

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1011158-CR15-52-4.00 A-35446-2-V Current Rating: 4A Mounting: Panel Mount Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1011158-CR15-52-4.00 A-35446-2-V Current Rating: 4A Mounting: Panel Mount Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - CR15-52-4.00A-35446-2-V - CR15-52-4.00A-35446-2-V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - CR15-52-4.00A-35446-2-V
CR15-52-4.00A-35446-2-V
Circuit Breakers - CR15-52-4.00A-35446-2-V CR15-52-4.00A-35446-2-V
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1011158-CR15-52-4.00 A-35446-2-V Current Rating: 4A Mounting: Panel Mount Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1011158-CR15-52-4.00A-35446-2-V
Current Rating: 4A
Mounting: Panel Mount
Actuator Type: Rocker
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CR15-52-4.00A-35446-2-V
Product Name Circuit Breakers - CR15-52-4.00A-35446-2-V
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit-Breaker Combination Starter - 113-C30ABDE1F-42-7 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers