Allen-Bradley / Rockwell Automation Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 0.5 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 1 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 1.6 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 10 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 13 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 16 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 2 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 20 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 25 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 3 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 32 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 4 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 40 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 50 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 6 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 63 A
1492-D Miniature Circuit Breakers, Trip Curve C, 1-Pole, 8 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 0.5 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 1 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 1.6 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 10 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 13 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 16 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 2 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 20 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 25 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 3 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 32 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 4 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 40 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 50 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 6 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 63 A
1492-D Miniature Circuit Breakers, Trip Curve C, 2-Pole, 8 A
1492-GH Miniature Circuit Breaker, 0.2 Amp Rating
1492-GH Miniature Circuit Breaker, 0.5 Amp Rating
1492-GH Miniature Circuit Breaker, 0.8 Amp Rating
1492-GH Miniature Circuit Breaker, 1.0 Amp Rating
1492-GH Miniature Circuit Breaker, 1.2 Amp Rating
1492-GH Miniature Circuit Breaker, 1.5 Amp Rating
1492-GH Miniature Circuit Breaker, 10.0 Amp Rating
1492-GH Miniature Circuit Breaker, 15.0 Amp Rating
1492-GH Miniature Circuit Breaker, 2.0 Amp Rating
1492-GH Miniature Circuit Breaker, 2.5 Amp Rating
1492-GH Miniature Circuit Breaker, 3.0 Amp Rating
1492-GH Miniature Circuit Breaker, 4.0 Amp Rating
1492-GH Miniature Circuit Breaker, 5.0Amp Rating
1492-GH Miniature Circuit Breaker, 7.0 Amp Rating
1492-GS Miniature Circuit Breaker, 1-pole, 0.2 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 0.2 A
1492-GS Miniature Circuit Breaker, 1-pole, 0.5 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 0.5 A
1492-GS Miniature Circuit Breaker, 1-pole, 0.8 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 0.8 A
1492-GS Miniature Circuit Breaker, 1-pole, 1.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 1.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 1.5 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 1.5 A
1492-GS Miniature Circuit Breaker, 1-pole, 10.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 10.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 12.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 12.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 15.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 15.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 16.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 16.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 2.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 2.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 2.5 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 2.5 A
1492-GS Miniature Circuit Breaker, 1-pole, 20.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 20.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 25.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 25.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 3.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 3.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 4.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 4.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 5.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 5.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 6.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 6.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 7.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 7.0 A
1492-GS Miniature Circuit Breaker, 1-pole, 8.0 A, Optional Auxiliary Contact: Normally Open
1492-GS Miniature Circuit Breaker, 1-pole, 8.0 A
1492-GS Miniature Circuit Breaker, 2-pole, 0.2 A
1492-GS Miniature Circuit Breaker, 2-pole, 0.5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, 240V AC, 48V DC,50 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, 240V AC, 48V DC,60 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, 240V AC, 48V DC,63 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,0.5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,1 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,1.6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,10 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,13 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,15 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,16 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,2 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,20 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,25 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,3 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,30 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,32 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,35 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,4 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,40 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,7 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 277V AC, 48V DC ; IEC/EN Max. Voltage: 230V AC,8 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, 240V AC, 48V DC,50 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, 240V AC, 48V DC,60 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, 240V AC, 48V DC,63 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,0.5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,1 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,1.6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,10 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,13 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,15 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,16 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,2 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,20 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,25 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,3 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,30 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,32 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,35 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,4 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,40 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,7 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,8 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, 240V AC, 96V DC,50 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, 240V AC, 96V DC,60 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, 240V AC, 96V DC,63 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,0.5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,1 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,1.6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,10 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,13 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,15 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,16 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,2 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,20 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,25 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,3 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,30 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,32 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,35 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,4 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,40 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,7 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage:480Y/277V AC, 96V DC; IEC/EN Max. Voltage: 400V AC,8 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, 240V AC, 96V DC,50 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, 240V AC, 96V DC,60 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, 240V AC, 96V DC,63 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,0.5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,1 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,1.6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,10 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,13 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,15 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,16 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,2 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,20 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,25 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,3 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,30 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,32 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,35 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,4 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,40 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,7 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 96V DC, IEC /EN Max. Voltage: 400V AC,8 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, 240V AC,50 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, 240V AC,60 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, 240V AC,63 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,0.5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,1 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,1.6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,10 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,13 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,15 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,16 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,2 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,20 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,25 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,3 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,30 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,32 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,35 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,4 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,40 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,7 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve C, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 240V AC,8 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, 240V AC,50 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, 240V AC,60 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, 240V AC,63 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,0.5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,1 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,1.6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,10 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,13 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,15 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,16 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,2 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,20 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,25 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,3 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,30 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,32 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,35 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,4 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,40 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,5 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,6 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,7 A
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,8 A

<< Prev Next >>