Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 3 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 480Y/277V AC , IEC/EN Max. Voltage: 400V AC,2 A
MINIATURE CIRCUIT BREAKER, 1489-M SERIES, STANDARD CONFIGURATION, 480Y/277V AC MAX, 3-POLE, TRIP CURVE D, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
| Allen-Bradley / Rockwell Automation | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1489-M3D020 | 48635678 |
| Product Name | UL489 2 A Miniature Circuit Breaker | Molded Case Circuit Breaker |
| Number of Poles | 3 |