Allen-Bradley / Rockwell Automation UL489 25 A Miniature Circuit Breaker 1489-M1D250

Description
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,25 A
Request a Quote Datasheet
Description
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,25 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL489 25 A Miniature Circuit Breaker - 1489-M1D250 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
UL489 25 A Miniature Circuit Breaker
1489-M1D250
UL489 25 A Miniature Circuit Breaker 1489-M1D250
Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,25 A

Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 1 Pole Configuration, Trip Curve D, UL/CSA Max. Voltage: 240V AC, 48V DC, IEC/EN Max. Voltage: 230V AC,25 A

Supplier's Site Datasheet
Molded Case Circuit Breaker - 48779477 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
48779477
Molded Case Circuit Breaker 48779477
MINIATURE CIRCUIT BREAKER, 1489-M SERIES, STANDARD CONFIGURATION, 480Y/277V AC MAX, 1-POLE, TRIP CURVE D, 25 AMP. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 1489-M SERIES, STANDARD CONFIGURATION, 480Y/277V AC MAX, 1-POLE, TRIP CURVE D, 25 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 1489-M1D250 48779477
Product Name UL489 25 A Miniature Circuit Breaker Molded Case Circuit Breaker
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 140G-H15H4-C60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
View Details
NEMA Extra Space Pump Panel Ckt-bkr - 1233X-ENBD-3-49 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C3-C90 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
140G 125A Frame Molded Case 20 A Ckt-Bkr - 140G-G2C3-C20 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details