Allen-Bradley / Rockwell Automation Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve C, 32 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve C, 40 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve C, 40 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve C, 50 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve C, 50 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve C, 63 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve C, 63 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 0.5 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 0.5 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 1 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 1 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 10 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 10 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 13 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 13 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 16 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 16 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 2 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 2 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 20 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 20 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 25 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 25 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 3 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 3 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 32 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 32 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 4 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 4 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 40 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 40 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 50 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 50 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 6 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 6 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 63 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 63 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 8 A, +Neutral
Bulletin 188, Standard Configuration, 6 kA, 3-Pole, Trip Curve D, 8 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 10 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 13 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 16 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 20 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 25 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 32 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 40 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 50 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 6 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 63 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve B, 8 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 0.5 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 1 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 10 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 13 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 16 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 2 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 20 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 25 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 3 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 32 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 4 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 40 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 50 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 6 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 63 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve C, 8 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 0.5 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 1 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 10 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 13 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 16 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 2 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 20 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 25 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 3 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 32 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 4 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 40 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 50 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 6 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 63 A, No Neutral
Bulletin 188, Standard Configuration, 6 kA, 4-Pole, Trip Curve D, 8 A, No Neutral
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 240 Volts (A), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 240 Volts (A), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 240/110/120 VAC - 50/60Hz (AD), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 400 Volts (N), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/24 VAC - 50/60Hz (BJ), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600 Volts (C), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600 Volts (C), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 208/110/120 VAC - 50/60Hz (HD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 240 Volts (A), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 240 Volts (A), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 240/110/120 VAC - 50/60Hz (AD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 600 Volts (C), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 208 Volts (H), Type 1 - Enclosure Code A""
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 600 Volts (C), Type 3R, 7 & 9 Bolted - Enclosure Code H""

<< Prev