Takachi Electronics Enclosure Co., Ltd. Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Product Name Notes
***Available as BTO*** (built-to-order) IP65 protection class and impact resistant diecast aluminum box. A large selection of 35 different sizes to choose from. Diecast aluminum box has superior heat dissipation,...
19" rack enclosure made of extruded aluminum material on 4 sides, with 424mm effective width; providing a large internal effective area. New 430mm depth (D dimension) size has been added...
19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers,...
19” rack mount enclosure with detachable panels. The inner surface is unfinished, allowing the enclosure to be conductive. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring...
19” rack mount enclosure with insertion type front/rear panels, giving it a beautiful appearance. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A...
6 new sizes added for a total of 14 different sizes available for selection. Small rounded design plastic case ideal for use as IoT devices. Easily attached to, or detached...
8 new sizes added for a total of 19 different sizes available for selection. Small rounded plastic case ideal for use as IoT devices. Easy assembly snap-fit construction. Despite the...
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes...
All aluminum mobile enclosure with anti-slip, impact resistant silicone band. 16 different color combinations and 24 different sizes available to choose from. Suitable to be used as digital audio amplifiers,...
All aluminum mobile enclosure with easy to hold rounded design. 14 different color combinations and 24 different sizes available to choose from. Suitable to be used as digital audio amplifiers,...
Aluminum case equipped with shockproof and anti-slip corner guards. Corner guards also act as rubber feet. Available in 8 sizes and 5 different corner guard color variations. Material / Finish...
Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished inner sides of the heat-sink top cover, bottom frame and panels, as...
Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in...
Aluminum enclosure equipped with a highly efficient heat-sink top cover. Suitable to be used as a fanless PC, power amplifier, power supply etc. where heat dissipation is required. Grooves for...
Aluminum enclosure with mount bracket for 35mm DIN Rail. Available in 6 different sizes. Conductive finish on internal surface for conductivity and grounding. Easy maintenance with detachable cover.
Aluminum enclosure with opening/closing cover for easy access to the inside of the case. Flat handle is available in 2 configurations: Normal "N" type, and Key Lock "K" type. A...
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio...
Curved transparent acrylic case with corner support columns. Usable as a display enclosure for a unique and luxurious outlook. Robust structure by acrylic panels and extruded aluminum pillars. Knurled thumb...
Desktop instrument metal enclosure. Screws are hidden out of view for a sophisticated and elegant look. Suitable for use as measuring instruments, testing equipment, power supply controller, etc. Top/bottom cover...
Desktop metal enclosure with tip-up handle. Stand handle can be shifted and locked at 30° intervals. Maximum load support of 25kg. Suitable for use as measuring instruments, analyzer, testing equipment,...
DIN Rail mount heat-sink case exclusively for use with Raspberry Pi 4 model B. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The...
Distinctively designed aluminum case. Polished, elegant and sleek metallic silver finish. Suitable for embedded system, measuring equipment, data transmitter, audio amplifier, and more. 12 different sizes available.
Easy access to the inside of the case with open/closing cover. Both with and without key lock types are available. Suitable for touch panel display, industrial control equipment and many...
Elegantly designed aluminum enclosure with easily detachable front/rear panels. Captive screws allow for ease of maintenance as there is little risk of the screws dropping out and getting lost. The...
Elegantly designed aluminum enclosure with front/rear panels. A large selection of 430 different sizes to choose from. Top/bottom covers and front/rear panels are made from easily customizable sheet aluminum material.
Elegantly designed EMC shielded aluminum enclosure with detachable front/rear panels. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear panels. Captive screws allow for...
EMC shielded 19” enclosure with handles. Detachable front/rear panels and Captive screws allow for easy maintenance as there is little risk of the screws dropping out and getting lost. Suitable...
EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers...
EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Equipped with flanged...
Equipped with flanged bracket for easy wall mounting. Aluminum enclosure equipped with a highly efficient heat-sink top cover. Suitable to be used as a fanless PC, embedded pc, amplifier, power...
Extruded aluminum enclosure with heat-sink sides. Hairline brushed surface finish. Sturdy extruded case construction. 18 different sizes available in both silver and black color types.
Extruded aluminum enclosure with heat-sink sides. Silver anodized end panels makes for a luxurious finish. Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the...
Flanged network aluminum enclosure with round edge design. Suitable to be used as transmitters, measuring tools, controllers, etc. Grooves are built into the internal enclosure, allowing for easy sliding/insertion of...
Flanged panel type or flanged bracket type extruded aluminum enclosure. Equipped with flanged panel or bracket for easy wall mounting. Anodized finish with clear coating (except for flanged bracket). Available...
Flat, low profile aluminum case. Simple, low-cost sheet metal enclosure. Cover is silver hairline brushed & anodized finish. Suitable to be used for control box, HUB box, audio devices, electronics...
Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use...
Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type...
Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation...
Integrated junction box consisting of cable glands and a terminal block. Suitable for industrial facilities, power cable joints, relay between motors and/or sensors. IP65 protection class with high oil resistant...
IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary.
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish...
IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA,...
IP65 hinged stainless steel enclosure with key lock latch. Equipped with wall mounting brackets. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding.
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish...
IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switch controls...
IP65 open/closing type polycarbonate box equipped with latch/hinge system and an easy snap-on roof attachment. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various...
IP65 protection class and impact resistant diecast aluminum terminal junction box. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to plastic boxes. Protection class :...
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key...
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types...
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch...
IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction...
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be...
IP68 (IP67 for WP20-28-○) high performance plastic box protected from immersion as long as 24 hours at 1m depth. IP68 / IP67 protection class allows the unit to be used...
IP68 high performance plastic box protected from immersion as long as 1 hour at 2m depth where external (surroundings) and internal (inside box) pressure are different. ASA material is resistant...
IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof gasket,...
IP68 high performance plastic junction box protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof...
IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours. 2 new sizes added for a total of 6 different...
IP68 waterproof and heat dissipation enclosure design. Selectable in both Normal or EMC Shielded type. The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used...
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body...
Large-sized frontal screw fastening waterproof ABS plastic enclosure. Applicable for uses in various fields such as FA, control box, network communication, and more. 11 different sizes available. 2 different top...
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover...
Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies...
Low-cost and small-sized screw fastening type waterproof ABS plastic enclosure. Applicable for various uses as Junction box, Wiring pull box, Switch box, Controller and more. 39 different sizes available. Protection...
Metal enclosure equipped with shockproof and anti-slip elastomer corner guards. Suitable to be used as a fanless PC, power supply, power storage device etc. Carrying handle can withstand a maximum...
Metal instrument case with carrying handle. Suitable for use as measuring instruments, controllers, portable power supply etc. Maximum load support of 20kg. Top/bottom cover material : Steel thickness 1.0mm Available...
Mobile enclosure with easy to hold rounded design. Frame is made from extruded aluminum material, while the panel is ABS plastic. Grooves are built into the internal enclosure, allowing for...
Mounting base for installation of enclosures, PCB and other parts onto 35mm DIN Rail. 4 new sizes added for a total of 5 different sizes available for selection. Easy mounting...
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40 Plastic material : Flame-resistant ABS UL94V-0...
Plastic enclosure with mount bracket for 35mm DIN Rail. 3 new sizes added for a total of 4 different sizes available for selection. Toolless snap-in structure allows for quick and...
Round corner designed aluminum enclosure with 4 extruded aluminum frames. Shielding gasket allows the enclosure to be EMC shielded. A large selection of 270 different sizes and 2 colors to...
Round edge designed aluminum enclosure with 4 extruded aluminum frames. Suitable for use as industrial control box, command panel, audio amplifier, power supply, and more. A wide selection of 270...
Rugged design aluminum enclosure with carrying handle that can withstand a maximum load of up to 20.0 kg. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded...
Rugged designed aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer,...
Shielding gasket allows the enclosure to be EMC shielded. Rugged designed EMC shielded aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Suitable to...
Shock-proof design aluminum enclosure equipped with tilt leg for measuring instrument use. Corner guards are designed to be both aesthetically pleasing, and impact resistant. Available in 30 different sizes and...
Shock-proof design instrument enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. Available in 73 different sizes and 16 different color combinations. Custom length is available.
Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible.
Simple and strong construction with diecast and extruded aluminum material. Side plate is made of diecast aluminum and powder coated. Both the slide and screwed panel can be utilized as...
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different...
Simple designed box with 10° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel...
Simple structure and tough instrument case. Top / bottom cover made by bending extruded aluminum. 2 or 3 grooves available on top/bottom covers for adjusting front/rear panel positions or PCB...
Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4...
Simple, low-cost universal aluminum sheet metal enclosure. The inner surface is unfinished, allowing the enclosure to be conductive. Available in 53 different selectable sizes. Custom size is available. ↓See the...
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into...
Stylish aluminum carrying case designed with beveled edges, composed of extruded aluminum frames, aluminum panels and ABS corner joints. Equipped with an aluminum carrying handle for mobile use. Comes with...
Stylish and elegantly designed with a hairline finish. Excellent cooling performance with the heat-sink side plates. Now available in 56 sizes, and 2 different colors. Tough and robust enclosure from...
Terminal junction box with built-in terminal block. IP65 protection class. ABS and Glass fiber filled polycarbonate types are available. TMB-4P・6P・10P is molded with Φ21.0mm metric knock-outs for M20 cable glands.
The ventilation plug protects the enclosure from deformation caused by thermal expansion. Effective for use under direct sunlight, or in areas with significant change in temperature. IP68 high performance plastic...
Tough diecast aluminum box. Conductivity can be achieved by utilization of the contact between the unfinished inner surfaces (only applicable to "N" type). Popular in electric guitar effect pedals. (Stomp...
UL certified polycarbonate enclosure for superior impact resistance. Molded with metric knock-outs for easy removal for cable entry. Suitable to be used as controller, junction box, network devices, outdoor measuring...
UL certified polycarbonate enclosure for superior impact resistance. Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and others. 22 different sizes available and selectable from...
Unique seamless construction and rainproof outdoor network box. Although it is IP44, it can completely protect the internal components against rain when installed vertically. ASA material is resistant to deterioration...
Wall mount extruded aluminum enclosure. Equipped with flanged frame for easy wall mounting. Available in 67 different sizes and 6 different color combinations by 2 body frame and 3 end...
Waterproof polycarbonate enclosure for superior impact resistance. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Suitable to be used as controller, junction box, network...
YERH is a 19" rack mount enclosure series with handles, in EIA standard sizes. Made of extruded aluminum material on 4 sides, it has 424mm effective width; providing a large...