Takachi Electronics Enclosure Co., Ltd. IP68 Heat-Sink Aluminum Enclosure AWN Series

Description
IP68 waterproof and heat dissipation enclosure design. Selectable in both Normal or EMC Shielded type. The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used in harsh environments where waterproofing and heat dissipation is essential. PCB or chassis can be mounted by sliding it horizontally into inner-grooved body frame. Suitable for measuring instruments, industrial control boxes, industrial camera housings, and other applications. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm) Custom length is available. ↓See AWNS series page for the custom length (depth) order from 50~700mm in 1mm intervals.
Request a Quote
Description
IP68 waterproof and heat dissipation enclosure design. Selectable in both Normal or EMC Shielded type. The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used in harsh environments where waterproofing and heat dissipation is essential. PCB or chassis can be mounted by sliding it horizontally into inner-grooved body frame. Suitable for measuring instruments, industrial control boxes, industrial camera housings, and other applications. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm) Custom length is available. ↓See AWNS series page for the custom length (depth) order from 50~700mm in 1mm intervals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AWN series are IP68-rated aluminum enclosures with heat-sink fins, designed for harsh environments requiring waterproofing and heat dissipation. The extruded A6063S-T5 aluminum frame and diecast ADC12 aluminum panels support horizontal mounting of PCBs or chassis. Operating temperature ranges from -40°C to +105°C, with a recommended torque of 1.0 N·m for assembly. Two variants are available: standard (N type) and EMC shielded (E type), with the latter using a conductive silicone gasket and unfinished interior panels for shielding. Suitable for industrial control boxes, measuring instruments, and camera housings.

Datasheet Summary
Powered by GS/AI

AWN series are IP68-rated aluminum enclosures with heat-sink fins, designed for harsh environments requiring waterproofing and heat dissipation. The extruded A6063S-T5 aluminum frame and diecast ADC12 aluminum panels support horizontal mounting of PCBs or chassis. Operating temperature ranges from -40°C to +105°C, with a recommended torque of 1.0 N·m for assembly. Two variants are available: standard (N type) and EMC shielded (E type), with the latter using a conductive silicone gasket and unfinished interior panels for shielding. Suitable for industrial control boxes, measuring instruments, and camera housings.

Suppliers

Company
Product
Description
Supplier Links
IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 Heat-Sink Aluminum Enclosure
AWN Series
IP68 Heat-Sink Aluminum Enclosure AWN Series
IP68 waterproof and heat dissipation enclosure design. Selectable in both Normal or EMC Shielded type. The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used in harsh environments where waterproofing and heat dissipation is essential. PCB or chassis can be mounted by sliding it horizontally into inner-grooved body frame. Suitable for measuring instruments, industrial control boxes, industrial camera housings, and other applications. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm) Custom length is available. ↓See AWNS series page for the custom length (depth) order from 50~700mm in 1mm intervals.

IP68 waterproof and heat dissipation enclosure design.
Selectable in both Normal or EMC Shielded type.
The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used in harsh environments where waterproofing and heat dissipation is essential.
PCB or chassis can be mounted by sliding it horizontally into inner-grooved body frame.
Suitable for measuring instruments, industrial control boxes, industrial camera housings, and other applications.
Protection class : IP68 (24 hours / 1m depth)
Operating temperature : -40℃ ~ +105℃
Recommended torque : 1.0N・m (10kgf・cm)
Custom length is available.
↓See AWNS series page for the custom length (depth) order from 50~700mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AWN Series
Product Name IP68 Heat-Sink Aluminum Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
Width 2.15 to 8.12 inch (54.6 to 206 mm)
Depth 1.36 to 3.2 inch (34.6 to 81.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
Heat-Sink Aluminum Case - HIT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 3.5 to 8.98 inch (89 to 228 mm)
View Details