Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi TW9-6-17B

Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60.5mm; External Width - Metric:85.5mm; External Depth - Metric:170mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60.5mm; External Width - Metric:85.5mm; External Depth - Metric:170mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0163 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
84X0163
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi 84X0163
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60.5mm; External Width - Metric:85.5mm; External Depth - Metric:170mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60.5mm; External Width - Metric:85.5mm; External Depth - Metric:170mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0163
Product Name Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
Length 2.38 inch (60.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details