Takachi Electronics Enclosure Co., Ltd. Datasheets for PC Enclosures
PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central processing unit (CPU), keyboard, and printer into one cabinet.
PC Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished inner sides of the heat-sink top cover, bottom frame and panels, as... | |
| Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in... | |
| Aluminum enclosure equipped with a highly efficient heat-sink top cover. Suitable to be used as a fanless PC, power amplifier, power supply etc. where heat dissipation is required. Grooves for... | |
| Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio... | |
| Curved transparent acrylic case with corner support columns, exclusively for use with Raspberry Pi 4B models. Usable as a display enclosure for a unique and luxurious outlook. 3 models are... | |
| Curved transparent acrylic case with corner support columns, exclusively for use with Raspberry Pi series. Usable as a display enclosure for a unique and luxurious outlook. Flanged models are compliant... | |
| Curved transparent acrylic case with corner support columns. Usable as a display enclosure for a unique and luxurious outlook. Robust structure by acrylic panels and extruded aluminum pillars. Knurled thumb... | |
| DIN Rail mount heat-sink case exclusively for use with Raspberry Pi 4 model B. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The... | |
| Distinctively designed aluminum case. Polished, elegant and sleek metallic silver finish. Suitable for embedded system, measuring equipment, data transmitter, audio amplifier, and more. 12 different sizes available. | |
| EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers... | |
| EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Equipped with flanged... | |
| Equipped with flanged bracket for easy wall mounting. Aluminum enclosure equipped with a highly efficient heat-sink top cover. Suitable to be used as a fanless PC, embedded pc, amplifier, power... | |
| Extruded aluminum enclosure with heat-sink sides. Silver anodized end panels makes for a luxurious finish. Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the... | |
| Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use... | |
| Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type... | |
| Raspberry Pi aluminum case. Suitable for Raspberry Pi 2B, 3B and 3B+ boards. All aluminum, polished and elegant metallic silver finish. 3 different types - Single desktop, Dual desktop, and... | |
| Raspberry Pi aluminum case. Suitable for Raspberry Pi 4B boards. All aluminum, polished and elegant metallic silver finish. 3 different types - Single desktop, Dual desktop, and Single flanged -... | |
| Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4... | |
| Stylish and elegantly designed with a hairline finish. Excellent cooling performance with the heat-sink side plates. Now available in 56 sizes, and 2 different colors. Tough and robust enclosure from... | |
| VESA mount Raspberry Pi aluminum case. The wall mount screw pitch (75 x 75mm / 100 x 100mm) of RPI-4B-1F is compatible with VESA, and it can be installed on... |