Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi PFF10-4-7W

Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:67.3mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:67.3mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2109 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
38AC2109
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi 38AC2109
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:67.3mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:67.3mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2109
Product Name Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details