Takachi Electronics Enclosure Co., Ltd. Emc Shielded 19” Enclosure With Detachable Panels AUPRE Series

Description
EMC shielded 19” enclosure with handles. Detachable front/rear panels and Captive screws allow for easy maintenance as there is little risk of the screws dropping out and getting lost. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A large selection of 28 different sizes in 2 different colors to choose from. Screw is selectable Plus head or Hex head.
Request a Quote
Description
EMC shielded 19” enclosure with handles. Detachable front/rear panels and Captive screws allow for easy maintenance as there is little risk of the screws dropping out and getting lost. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A large selection of 28 different sizes in 2 different colors to choose from. Screw is selectable Plus head or Hex head.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EMC shielded 19" rack mount enclosure with handles and detachable front/rear panels featuring captive screws for easy maintenance. Constructed with aluminum panels, top and bottom covers, and extruded aluminum frames, all with conductive inner surfaces for shielding. Available in 28 sizes with dimensions ranging from 88 mm to 221.5 mm in height, 430 mm to 431 mm in width, and 160 mm to 501 mm in depth, with weights from 2.1 kg to 6.2 kg. Compatible with optional mounting plates and supplied with nickel-plated M2.5 and M3 screws. Offered in silver or black exterior finishes with conductive interior surfaces.

Datasheet Summary
Powered by GS/AI

EMC shielded 19" rack mount enclosure with handles and detachable front/rear panels featuring captive screws for easy maintenance. Constructed with aluminum panels, top and bottom covers, and extruded aluminum frames, all with conductive inner surfaces for shielding. Available in 28 sizes with dimensions ranging from 88 mm to 221.5 mm in height, 430 mm to 431 mm in width, and 160 mm to 501 mm in depth, with weights from 2.1 kg to 6.2 kg. Compatible with optional mounting plates and supplied with nickel-plated M2.5 and M3 screws. Offered in silver or black exterior finishes with conductive interior surfaces.

Suppliers

Company
Product
Description
Supplier Links
Emc Shielded 19” Enclosure With Detachable Panels - AUPRE Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Emc Shielded 19” Enclosure With Detachable Panels
AUPRE Series
Emc Shielded 19” Enclosure With Detachable Panels AUPRE Series
EMC shielded 19” enclosure with handles. Detachable front/rear panels and Captive screws allow for easy maintenance as there is little risk of the screws dropping out and getting lost. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A large selection of 28 different sizes in 2 different colors to choose from. Screw is selectable Plus head or Hex head.

EMC shielded 19” enclosure with handles.
Detachable front/rear panels and Captive screws allow for easy maintenance as there is little risk of the screws dropping out and getting lost.
Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more.
A large selection of 28 different sizes in 2 different colors to choose from.
Screw is selectable Plus head or Hex head.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AUPRE Series
Product Name Emc Shielded 19” Enclosure With Detachable Panels
Length 88 to 177 inch (2235 to 4496 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2131 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details