Takachi Electronics Enclosure Co., Ltd. Datasheets for Operator Interface Enclosures

Operator interface enclosures are used to house industrial controls such as display screens, pushbuttons, keyboards, lights, and other operator control devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Operator Interface Enclosures: Learn more

Product Name Notes
6 new sizes added for a total of 14 different sizes available for selection. Small rounded design plastic case ideal for use as IoT devices. Easily attached to, or detached...
8 new sizes added for a total of 19 different sizes available for selection. Small rounded plastic case ideal for use as IoT devices. Easy assembly snap-fit construction. Despite the...
Aluminum enclosure with opening/closing cover for easy access to the inside of the case. Flat handle is available in 2 configurations: Normal "N" type, and Key Lock "K" type. A...
EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers...
EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Equipped with flanged...
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller...
IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary.
IP68 high performance plastic box protected from immersion as long as 1 hour at 2m depth where external (surroundings) and internal (inside box) pressure are different. ASA material is resistant...
IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof gasket,...
IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours. 2 new sizes added for a total of 6 different...
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body...
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover...
Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies...
Plastic case with shockproof silicone cover. Protects the device from various impact. Manufactured from flame-resistant ABS UL94V-0. Selectable from a range of battery compartment types. Positive (+) / negative (-)...
Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types:...
Shock-proof design aluminum enclosure equipped with tilt leg for measuring instrument use. Corner guards are designed to be both aesthetically pleasing, and impact resistant. Available in 30 different sizes and...
Shock-proof design instrument enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. Available in 73 different sizes and 16 different color combinations. Custom length is available.
Simple and strong construction with diecast and extruded aluminum material. Side plate is made of diecast aluminum and powder coated. Both the slide and screwed panel can be utilized as...
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different...
Simple designed box with 10° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel...
Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select...
Small plastic case with silicone cover. Strong against drop impact while providing a secure grip. Suitable for remote controller, wireless key fob, small tester/device and more. Select proper models by...
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into...
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined...
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3,...
Unique seamless construction and rainproof outdoor network box. Although it is IP44, it can completely protect the internal components against rain when installed vertically. ASA material is resistant to deterioration...
Wall mount extruded aluminum enclosure. Equipped with flanged frame for easy wall mounting. Available in 67 different sizes and 6 different color combinations by 2 body frame and 3 end...
Waterproof handheld enclosure. IP67 waterproof and does not allow water to enter even if dropped into water. Stylish and elegantly designed with chamfered edge construction. TPE side grips are effective...
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE...