Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi MXA4-10-14BBP

Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:95mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:95mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9851 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
83X9851
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi 83X9851
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:95mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:95mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9851
Product Name Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Desktop Enclosures - 4152874 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details