Takachi Electronics Enclosure Co., Ltd. Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Product Name Notes
Adhesive type vent filter sheet. Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Allows...
High durability yet highly affordable economical metal ventilation plug. IP68 protection class rated (water depth 2 meters / 60 mins) Ventilation plug protects the enclosure from deformation by equalizing internal...
Hole plug for sealing holes that are not in use. IP67 rating is achieved through the use of a lock nut. Available in 6 sizes for φ12.2 to φ40.3 holes...
IP68 protection class rated (water depth 2 meters / 60 mins) yet highly affordable economical ventilation plug. Ventilation plug protects the enclosure from deformation by equalizing internal and external pressure...
Protective vent protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. IP68 protection class (water depth 2...
Stainless steel protective vent for superior durability and chemical resistance. IP68 protection class (water depth 2 meters / 60 mins) and -40℃ ~ +125℃ operating temperature range allows it to...
The VE7 series vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Excellent breathability adjusts...
The VE9 series vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Excellent breathability adjusts...