Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi PFF24-6-17W

Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:165.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:165.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2119 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
38AC2119
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi 38AC2119
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:165.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:165.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2119
Product Name Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details