Takachi Electronics Enclosure Co., Ltd. Datasheets for Battery Holders

Battery holders are designed to support commercial, industrial or OEM batteries.
Battery Holders: Learn more

Product Name Notes
Battery contacts for CR2032 and CR2045 coin cells. "CR2032" and "-"(minus) indicators are engraved on the negative side. Material : SUS304 / Nickel plated
Battery holder for CR2 and CR123A lithium batteries. Through-hole pin type and lead wire type are available. Operating temperature: -10℃ ~ +60℃
Battery holders for 9V battery. (for 006P battery) 3 types are available as with lead wire, through hole pin, and with battery snap. Operating temperature: -10℃ ~ +60℃
Battery holders for AA and AAA battery with PC pin. 6 different battery patterns are available. *50 pcs bulk package is available (excl. MP-4-1PC).
Battery snap terminal with lead wire for 9V (006P) battery. Possible to use with our SN-S battery holders. Lead wire length = 150mm. Available in 2 options : I type...
Coin cell holder for 9 different coin cell types. Surface mount type with compact body. Heat resistant glass fiber filled LCP for lead free reflow soldering. Tape reel packages (-TR...
Coin cell holder with through-hole pins. Heat resistant glass fiber filled LCP for lead-free reflow soldering. Operating temperature: -40℃ ~ +100℃ 8 different coin cell types are available - Compatible...
CR2032 coin cell holders with through hole pins. Designed to avoid reverse setting of CR2032 coin cell. 3 types are available in both horizontal and vertical mount types. Operating temperature...
Low cost CR2032 coin cell holders for vertical mounting. Convenient for saving space on PCB. Operating temperature : -40℃~+80℃ Tray packages (-T model) are available for bulk purchase.
Metal coin cell holders. Tape reel packages (-TR models) are available for bulk purchase. Available coin cell types : SR621・ML621・LR44・CR1 220・CR1225・CR1620・CR 1632・CR2025・CR2032・C R2430・CR2450 *BK2032M negative contact can be used for...
Safety battery holder with cover. Simple construction for easy opening and closing. +/- markings are available to avoid incorrect placement of the battery. Available for AA x 2, AA x...
Snap-in panel mount battery box. Suitable to be installed into enclosures with a panel thickness of 1.0mm to 3.0mm. Screw mounting is also possible with built-in M3 countersunk holes. Lead-free...
Spring battery contact for C, D, AA, and AAA batteries. Positive (+) and negative (-) contacts are available. Brass/nickel plated positive (+) plate contacts and steel wire or stainless steel...
Suitable to be installed into enclosures with material thickness of 1.0mm to 3.5mm. Cover can be opened/closed without any tool for easy battery replacement. [LINE-UP] 5 different battery layouts :...