Takachi Electronics Enclosure Co., Ltd. Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi HIT17-6-18SS

Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60mm; External Width - Metric:174mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60mm; External Width - Metric:174mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4257 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
78X4257
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi 78X4257
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60mm; External Width - Metric:174mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes

HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60mm; External Width - Metric:174mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78X4257
Product Name Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 2.36 inch (60 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 74AC1450 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 4.29 inch (109 mm)
View Details