Takachi Electronics Enclosure Co., Ltd. Wall-Mount Stainless Steel Box Screw Type SLB Series

Description
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65 Operating temperature : -40℃ ~ +90℃
Request a Quote
Description
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65 Operating temperature : -40℃ ~ +90℃
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLB series IP65 wall-mount stainless steel enclosure with screw-type cover, made of SUS304 stainless steel for weather and corrosion resistance, featuring a polished finish and conductive housing for EMC shielding. Equipped with welded wall mounting brackets. Operating temperature range is -40°C to +90°C, with a recommended torque of 2 N·m for cover screws.

Datasheet Summary
Powered by GS/AI

SLB series IP65 wall-mount stainless steel enclosure with screw-type cover, made of SUS304 stainless steel for weather and corrosion resistance, featuring a polished finish and conductive housing for EMC shielding. Equipped with welded wall mounting brackets. Operating temperature range is -40°C to +90°C, with a recommended torque of 2 N·m for cover screws.

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Wall-Mount Stainless Steel Box Screw Type
SLB Series
Wall-Mount Stainless Steel Box Screw Type SLB Series
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65 Operating temperature : -40℃ ~ +90℃

IP65 stainless steel enclosure with screw fixing cover.
Equipped with wall mounting bracket.
Made of SUS304 stainless steel for superior weather and corrosion resistance.
Conductive box for EMC shielding.
Key latch for tamper-proof purposes.
9 different sizes are available.
Surface finish : Polished finish.
Protection class : IP65
Operating temperature : -40℃ ~ +90℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number SLB Series
Product Name Wall-Mount Stainless Steel Box Screw Type
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2137 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details