IP68 (IP67 for WP20-28-○) high performance plastic box protected from immersion as long as 24 hours at 1m depth.
IP68 / IP67 protection class allows the unit to be used outdoors while protecting the internal components from dust and water.
24 different sizes available in white gray UV-resistant ASA and charcoal gray flame-resistant ABS.
Recommended for use as outdoor communication or network devices.
Mount on walls or brackets by simply opening the blind lids.
Pole mounting is possible via an optional pole mounting bracket accessory.
Protection class : IP68 - 22 sizes / IP67 - 2 sizes
Operating temperature :
Models = 5-7-□ ~ 20-20-□
ASA -20℃ ~ +60℃ ・ Flame-resistant ABS -10℃ ~ +50℃
Models = 20-28-□
ASA -20℃ ~ +55℃ ・ Flame-resistant ABS -10℃ ~ +45℃
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | WP Series |
| Product Name | IP67 / IP68 UV-protect Network Plastic Box |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 2.56 to 11.02 inch (65 to 280 mm) |
| Width | 2.05 to 7.87 inch (52 to 200 mm) |
| Depth | 0.7087 to 2.56 inch (18 to 65 mm) |