YERH is a 19-inch rack mount enclosure series with handles, constructed from extruded aluminum with a 424 mm effective internal width. Available in three heights (44 mm, 88 mm, and 132.5 mm) and three depths (200 mm, 320 mm, and 430 mm), all variants feature silver or black anodized panels, aluminum side plates, and conductive painted top and bottom covers. The enclosures include rubber feet, handles, and M3 countersunk and trapezoid head screws for assembly. Support angle brackets are recommended for rack mounting. The product supports surface customization through milling, printing, or painting.
YERH is a 19" rack mount enclosure series with handles, in EIA standard sizes. Made of extruded aluminum material on 4 sides, it has 424mm effective width; providing a large internal effective area.2 colors, silver and black, are available for the panel.3 height sizes and 3 depth sizes available - total 9 sizes. Flat panels allow a wide range of customization to be performed easily, such as milling, inkjet printing, painting, and more. Use of support angle brackets are recommended when mounting on a rack.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | YERH Series |
| Product Name | RACK MOUNT ENCLOSURE with HANDLE |
| Type | Electronic and Instrument Enclosures; Rack Enclosures |
| Shape | Rectangular |
| Length | 1.73 to 5.22 inch (44 to 132 mm) |
| Width | 19 inch (483 mm) |