Takachi Electronics Enclosure Co., Ltd. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 19" rack enclosure made of extruded aluminum material on 4 sides, with 424mm effective width; providing a large internal effective area. New 430mm depth (D dimension) size has been added... | |
| 19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers,... | |
| 19” rack mount enclosure with detachable panels. The inner surface is unfinished, allowing the enclosure to be conductive. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring... | |
| 19” rack mount enclosure with handle. Equipped with vertical handles for easy installation on the rack. Flat panels allows a wide range of customization to be performed easily, such as... | |
| 19” rack mount enclosure with insertion type front/rear panels, giving it a beautiful appearance. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A... | |
| 19” rack mount enclosure. Flat panels allows a wide range of customization to be performed easily, such as milling, inkjet printing, engraving and so on. Available in 35 different sizes. | |
| 19” rack mount metal enclosure. Screws are hidden out of view for a sophisticated and elegant look. Available in 3 different colors and 28 different sizes for 2U, 3U, 4U,... | |
| Equipped with handy rack mount / pull out handles. Excellent cooling performance with the heat-sink side plates. Tough and robust enclosure from using aluminum extrusion parts. Simple and easy to... | |
| Excellent cooling performance enclosure with the heatsink side plates. Tough and robust enclosure from using aluminum extrusion parts. Stylish and elegantly designed with a hairline finish. Simple and easy to... | |
| YERH is a 19" rack mount enclosure series with handles, in EIA standard sizes. Made of extruded aluminum material on 4 sides, it has 424mm effective width; providing a large... |