Takachi Electronics Enclosure Co., Ltd. Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Product Name Notes
Economical metal cable gland. Wide selection available from M12 ~ M32. Protection class: Equivalent to IP67* Operating temperature: -20°C ~ +80°C *In-house test 【Materials / Finish】 Cap・Connector・Lock Nut = Brass...
General-purpose cable gland with PG threads. IP67 class waterproofing capabilities, yet affordable. Lineup of PG7~PG29 thread size, compatible with φ3mm~φ25mm cable exterior diameter. Rubber bush uses NBR rubber with high...
Heat resistant sealing insert made of FPM material. Resistant up to 200℃. IP68 1bar / 30min high performance waterproof cable gland. Protection class : IP68 1bar / 30min 10m depth...
High water protection IP68 (1bar / 30min) metal cable gland. Wide selection, for M6 ~ M50 and PG7 ~ PG16. Suitable for Φ2 mm ~ Φ42 mm cable. Protection class:...
L-shape cable gland with M type threads. Allow wires to be routed vertically. 4 thread sizes for M16・M20・M25・M32 are available. Cable range : φ5mm~φ22mm Protecting class : IP67 Color :...
Low cost cable glands made from polyamide material. Wide selection, for M8 ~ M63, suitable for Φ1mm ~ Φ44 mm cable. High oil resistant NBR rubber sealing and O-ring. Protection...
Multi-hole cable gland with M threads. Multiple cables can be protected with a single cable gland. Up to a maximum of 6 cables can be used with 1 cable gland.
Optimal contact spring provides excellent shield contact and the smallest possible transfer impedance. Clawed lock nut makes a good EMC shield contact possible on conductive enclosures. Shape of the contact...
Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm~φ6.5mm and φ7.5mm~φ10.5mm cables. Color : Available from Black and Light gray...
Strain relief cable gland for protecting cables. 7 sizes for M8・M10・M12・M16・M20・M 25 in light gray and black are available. Cable range : φ1mm~φ16mm Protecting class : Equivalent to IP67 (In-house...
Strain relief cord protector helps to relief flex stress and damage to cables. 2 types - round and flat - are available. Insert from the inner side of the case...
Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring. Recommended to use outdoors where waterproofing is critical. Wide selection, for M8 ~ M50, suitable...