Takachi Electronics Enclosure Co., Ltd. IP65 Latch-Hinged Polycarbonate Box BCPC Series

Description
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Description
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BCPC Series is an IP65-rated, latch-hinged polycarbonate enclosure designed for applications in industrial automation, network communication, and power switch control. Constructed of light gray UL94V-0 polycarbonate for the cover and glass fiber-filled polycarbonate for the base, it operates from -20°C to +75°C. The enclosure includes a polyurethane gasket and stainless steel latch, with 50 different sizes available. Stainless steel mounting brackets are included with selected models.

Datasheet Summary
Powered by GS/AI

BCPC Series is an IP65-rated, latch-hinged polycarbonate enclosure designed for applications in industrial automation, network communication, and power switch control. Constructed of light gray UL94V-0 polycarbonate for the cover and glass fiber-filled polycarbonate for the base, it operates from -20°C to +75°C. The enclosure includes a polyurethane gasket and stainless steel latch, with 50 different sizes available. Stainless steel mounting brackets are included with selected models.

Suppliers

Company
Product
Description
Supplier Links
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Latch-Hinged Polycarbonate Box
BCPC Series
IP65 Latch-Hinged Polycarbonate Box BCPC Series
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Gasket : Polyurethane Latch : Stainless steel

IP65 waterproof polycarbonate enclosure with latch/hinged cover.
Made of UL94V-0 polycarbonate, which has good heat resistance properties.
Applicable for various uses in fields such as FA, network communication, power switch controls and more.
50 different sizes available.
Protection Class : IP65
Operating Temperature : -20℃~+75℃
Flammability : UL94V-0
【Material】
Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5
Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5
Gasket : Polyurethane
Latch : Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number BCPC Series
Product Name IP65 Latch-Hinged Polycarbonate Box
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.22 inch (70 to 285 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4128 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details