Takachi Electronics Enclosure Co., Ltd. IP67 Polycarbonate Enclosure With Metric Knockouts SPCM Series

Description
IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by using the cover holes for fastening. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Protection class : IP66/67 Operating temperature : -20℃ ~ +75℃ Recommended torque : 1N・m ~ 1.5N・m *Optional terminal block STB series can be easily attached to SPCM series.
Request a Quote
Description
IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by using the cover holes for fastening. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Protection class : IP66/67 Operating temperature : -20℃ ~ +75℃ Recommended torque : 1N・m ~ 1.5N・m *Optional terminal block STB series can be easily attached to SPCM series.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPCM series is an IP67-rated polycarbonate enclosure designed for industrial applications such as control systems, measurement equipment, and network communication. It features metric knockouts for cable entry and is mounted on walls using cover holes. The enclosure is made of polycarbonate, providing high impact resistance, and meets IEC60529 for complete dust protection and immersion up to 1 meter depth for 30 minutes.

Datasheet Summary
Powered by GS/AI

The SPCM series is an IP67-rated polycarbonate enclosure designed for industrial applications such as control systems, measurement equipment, and network communication. It features metric knockouts for cable entry and is mounted on walls using cover holes. The enclosure is made of polycarbonate, providing high impact resistance, and meets IEC60529 for complete dust protection and immersion up to 1 meter depth for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 Polycarbonate Enclosure With Metric Knockouts
SPCM Series
IP67 Polycarbonate Enclosure With Metric Knockouts SPCM Series
IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by using the cover holes for fastening. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Protection class : IP66/67 Operating temperature : -20℃ ~ +75℃ Recommended torque : 1N・m ~ 1.5N・m *Optional terminal block STB series can be easily attached to SPCM series.

IP66/67 waterproof polycarbonate enclosure with knockouts.
Molded with metric knock-outs for easy removal for cable entry.
Tough polycarbonate material for superior impact resistance.
Suitable to be used as terminal junction box, control box, wireless network devices and more.
Mountable on walls by using the cover holes for fastening.
Available in 28 different sizes, with 2 different cover types (white gray and transparent).
Protection class : IP66/67
Operating temperature : -20℃ ~ +75℃
Recommended torque : 1N・m ~ 1.5N・m
*Optional terminal block STB series can be easily attached to SPCM series.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number SPCM Series
Product Name IP67 Polycarbonate Enclosure With Metric Knockouts
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2589 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2388 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details