Aluminum enclosure with conductive internal coating and shockproof, anti-slip TPE corner guards, designed for fanless PC, power supply, or power storage applications. Available in four fixed sizes with dimensions ranging from 156×156×246 mm to 276×196×316 mm and corresponding weights from 1.2 kg to 2.3 kg. Corner guards are offered in four color variations and are screw-fastened with M4 hardware; a carrying handle rated for 30.0 kg is included. The case is assembled with aluminum top and base panels of 1.5 mm thickness, with conductive paint on interior surfaces.
Metal enclosure equipped with shockproof and anti-slip elastomer corner guards.
Suitable to be used as a fanless PC, power supply, power storage device etc.
Carrying handle can withstand a maximum load up to 30.0 kg.
Available in 4 sizes, 2 enclosure colors and 4 different corner guard colors.
Custom length is available.
↓See MCGF series page for the custom W, H, and D dimensions can be specified as 50~500mm for W dimension, 50~400mm for D dimension, and 20~250mm for H dimension in 1mm intervals.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MCG Series |
| Product Name | Aluminum Case With Corner Guard |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 9.69 to 12.44 inch (246 to 316 mm) |
| Width | 6.14 to 10.87 inch (156 to 276 mm) |