Takachi Electronics Enclosure Co., Ltd. Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi AWN9-9-13ESS

Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:86.3mm; External Width - Metric:86.3mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:86.3mm; External Width - Metric:86.3mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4133 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
78X4133
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi 78X4133
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:86.3mm; External Width - Metric:86.3mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes

HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:86.3mm; External Width - Metric:86.3mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78X4133
Product Name Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2588 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details