Takachi Electronics Enclosure Co., Ltd. Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi WP8-10-2G

Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:100mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:100mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2586 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
38AC2586
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi 38AC2586
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:100mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:100mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2586
Product Name Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers