Takachi Electronics Enclosure Co., Ltd. Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| 10x10mm threaded cube shape standoff with a thread on 4 faces. M3 and M4 thread models available. Conveniently usable when installing PCB or metal plate upright. CUBE can also be... | |
| Double-sided adhesive tape allows the standoff to be mounted easily; allows PCB mounting in non-boss enclosures. M3 tapping screw use adhesive standoff. Recommended to be used with EM-3 or EM-3-6... | |
| Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient... | |
| Right angle standoff for mounting PCB vertically. Installation screws (M3 size) are separately sold. See PCB MOUNTING SCREW MT series page for compatible MT3-4 screws. Material : PC(UL94V-2) Pack of... | |
| Securing of a 1.6mm thick PCB made easy by simply snapping it in. Adhesive standoff can be freely and easily affixed on. *Once removed, it cannot be adhered on again. | |
| Standoff for securing PCB by simply snapping it in. Adhesive standoff can be freely and easily affixed on. Once removed, it cannot be adhered on again. Material:PA66 Finish:Natural | |
| Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size. |