Badger Meter Type 1499 Standard Flange Globe Control Valve

Description
The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates within the pressure range of the flanges. Its welded construction makes it readily available in a variety of materials and in other types of flanges. Special face-to-face dimensions, as well as mixing of flange size and body size, are also available on request. Compact Size. Light-Weight Design. Widely used in industrial applications where flanged-type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards. In low flow applications, the unit occupies much less space than its larger counterparts. Interchangeable Trim Sets Threaded Bonnet for Quick Disassembly Trim Characteristics Linear, equal percent, quick open or double taper TFE Chevron Packing ANSI Class IV Shutoff (Size J trim and larger) Class 150 or Class 300 Raised Face Flanges
Datasheet
Description
The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates within the pressure range of the flanges. Its welded construction makes it readily available in a variety of materials and in other types of flanges. Special face-to-face dimensions, as well as mixing of flange size and body size, are also available on request. Compact Size. Light-Weight Design. Widely used in industrial applications where flanged-type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards. In low flow applications, the unit occupies much less space than its larger counterparts. Interchangeable Trim Sets Threaded Bonnet for Quick Disassembly Trim Characteristics Linear, equal percent, quick open or double taper TFE Chevron Packing ANSI Class IV Shutoff (Size J trim and larger) Class 150 or Class 300 Raised Face Flanges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 1499 Standard Flange Globe Control Valve -  - Badger Meter
Milwaukee, WI, United States
Type 1499 Standard Flange Globe Control Valve
Type 1499 Standard Flange Globe Control Valve
The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates within the pressure range of the flanges. Its welded construction makes it readily available in a variety of materials and in other types of flanges. Special face-to-face dimensions, as well as mixing of flange size and body size, are also available on request. Compact Size. Light-Weight Design. Widely used in industrial applications where flanged-type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards. In low flow applications, the unit occupies much less space than its larger counterparts. Interchangeable Trim Sets Threaded Bonnet for Quick Disassembly Trim Characteristics Linear, equal percent, quick open or double taper TFE Chevron Packing ANSI Class IV Shutoff (Size J trim and larger) Class 150 or Class 300 Raised Face Flanges

The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates within the pressure range of the flanges. Its welded construction makes it readily available in a variety of materials and in other types of flanges. Special face-to-face dimensions, as well as mixing of flange size and body size, are also available on request.

Compact Size. Light-Weight Design.


Widely used in industrial applications where flanged-type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards. In low flow applications, the unit occupies much less space than its larger counterparts.

  • Interchangeable Trim Sets
  • Threaded Bonnet for Quick Disassembly
  • Trim Characteristics Linear, equal percent, quick open or double taper
  • TFE Chevron Packing
  • ANSI Class IV Shutoff (Size J trim and larger)
  • Class 150 or Class 300 Raised Face Flanges
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Industrial Valves
Product Name Type 1499 Standard Flange Globe Control Valve
Valve Type Control Valve; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details