Badger Meter Model 9100 Extension Process Control Valve

Description
The Model 9100 process control valve is a 2-way, high capacity globe with a B62 bronze body/bonnet. Comes with a field-reversible actuator and standard live loaded TFE packing. 2-way, high capacity globe style valve. Heavy duty high-capacity body Standard replaceable seat/innervalve Heavy duty post-guided innervalve Stem welded into innervalve guide Precision CNC cut NPT body threads Standard Characteristic: Equal percent
Datasheet
Description
The Model 9100 process control valve is a 2-way, high capacity globe with a B62 bronze body/bonnet. Comes with a field-reversible actuator and standard live loaded TFE packing. 2-way, high capacity globe style valve. Heavy duty high-capacity body Standard replaceable seat/innervalve Heavy duty post-guided innervalve Stem welded into innervalve guide Precision CNC cut NPT body threads Standard Characteristic: Equal percent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 9100 Extension Process Control Valve -  - Badger Meter
Milwaukee, WI, United States
Model 9100 Extension Process Control Valve
Model 9100 Extension Process Control Valve
The Model 9100 process control valve is a 2-way, high capacity globe with a B62 bronze body/bonnet. Comes with a field-reversible actuator and standard live loaded TFE packing. 2-way, high capacity globe style valve. Heavy duty high-capacity body Standard replaceable seat/innervalve Heavy duty post-guided innervalve Stem welded into innervalve guide Precision CNC cut NPT body threads Standard Characteristic: Equal percent

The Model 9100 process control valve is a 2-way, high capacity globe with a B62 bronze body/bonnet. Comes with a field-reversible actuator and standard live loaded TFE packing.

2-way, high capacity globe style valve.


  • Heavy duty high-capacity body
  • Standard replaceable seat/innervalve
  • Heavy duty post-guided innervalve
  • Stem welded into innervalve guide
  • Precision CNC cut NPT body threads
  • Standard Characteristic: Equal percent
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Industrial Valves
Product Name Model 9100 Extension Process Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/HAT-RA - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Valves and Control - 2171-CJ-5/2-1/4-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 14.50 to 232.00 psi (10.2 to 163 m H2O)
Connection Description Threaded
View Details
2 suppliers