Badger Meter SCV-95 Compact (2 in.) Control Valve

Description
The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type are well suited to automated control systems found in biotechnology, pharmaceutical and food processes. This valve is specifically designed to provide precise modulating control when compared to conventional sanitary control valves. The standard characteristic is an extended range linear that is optimized for blending systems. Compact Control Valves Well suited to automated control systems found in biotechnology, pharmaceutical and food processes. Self-draining design Quick disassembly with clamps Choice of ends: butt-weld, Tri-Clamp® Designed for STEAM-IN-PLACE and CLEAN-IN-PLACE Internal finish: 32 Ra Manufactured to 3A Symbol standards
Datasheet
Description
The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type are well suited to automated control systems found in biotechnology, pharmaceutical and food processes. This valve is specifically designed to provide precise modulating control when compared to conventional sanitary control valves. The standard characteristic is an extended range linear that is optimized for blending systems. Compact Control Valves Well suited to automated control systems found in biotechnology, pharmaceutical and food processes. Self-draining design Quick disassembly with clamps Choice of ends: butt-weld, Tri-Clamp® Designed for STEAM-IN-PLACE and CLEAN-IN-PLACE Internal finish: 32 Ra Manufactured to 3A Symbol standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCV-95 Compact (2 in.) Control Valve -  - Badger Meter
Milwaukee, WI, United States
SCV-95 Compact (2 in.) Control Valve
SCV-95 Compact (2 in.) Control Valve
The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type are well suited to automated control systems found in biotechnology, pharmaceutical and food processes. This valve is specifically designed to provide precise modulating control when compared to conventional sanitary control valves. The standard characteristic is an extended range linear that is optimized for blending systems. Compact Control Valves Well suited to automated control systems found in biotechnology, pharmaceutical and food processes. Self-draining design Quick disassembly with clamps Choice of ends: butt-weld, Tri-Clamp® Designed for STEAM-IN-PLACE and CLEAN-IN-PLACE Internal finish: 32 Ra Manufactured to 3A Symbol standards

The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type are well suited to automated control systems found in biotechnology, pharmaceutical and food processes. This valve is specifically designed to provide precise modulating control when compared to conventional sanitary control valves. The standard characteristic is an extended range linear that is optimized for blending systems.

Compact Control Valves


Well suited to automated control systems found in biotechnology, pharmaceutical and food processes.

  • Self-draining design
  • Quick disassembly with clamps
  • Choice of ends: butt-weld, Tri-Clamp®
  • Designed for STEAM-IN-PLACE and CLEAN-IN-PLACE
  • Internal finish: 32 Ra
  • Manufactured to 3A Symbol standards
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Industrial Valves
Product Name SCV-95 Compact (2 in.) Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-050-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details