Badger Meter Type 1711HD Severe Service Control Valve

Description
The 1711HD features a high pressure bar stock body with a union bonnet, with an oversized stem and extra heavy duty guided innervalve for added strength and longevity. The stem packing is designed for tight sealing, long life and easy maintenance. The union bonnet with a graphite gasket provides excellent sealing without having bonnet threads in contact with the process fluid. The multi-spring, field adjustable 35 square-inch, diaphragm actuator can be either ATO or ATC action. Maximum corrosion protection on all nonstainless actuator components are standard. Designed for tight sealing, long life and easy maintenance. The valve has performed in some of the most extreme environments in the world. Tough applications within the chemical and the oil and gas markets is where you can find this valve. Interchangeable Trim Sets Heavy duty union bonnet Different trim characteristics available (linear, equal percent, quick open or double taper) TFE chevron packing Stellite inlaid innervalves ANSI Class IV shutoff
Datasheet
Description
The 1711HD features a high pressure bar stock body with a union bonnet, with an oversized stem and extra heavy duty guided innervalve for added strength and longevity. The stem packing is designed for tight sealing, long life and easy maintenance. The union bonnet with a graphite gasket provides excellent sealing without having bonnet threads in contact with the process fluid. The multi-spring, field adjustable 35 square-inch, diaphragm actuator can be either ATO or ATC action. Maximum corrosion protection on all nonstainless actuator components are standard. Designed for tight sealing, long life and easy maintenance. The valve has performed in some of the most extreme environments in the world. Tough applications within the chemical and the oil and gas markets is where you can find this valve. Interchangeable Trim Sets Heavy duty union bonnet Different trim characteristics available (linear, equal percent, quick open or double taper) TFE chevron packing Stellite inlaid innervalves ANSI Class IV shutoff
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 1711HD Severe Service Control Valve -  - Badger Meter
Milwaukee, WI, United States
Type 1711HD Severe Service Control Valve
Type 1711HD Severe Service Control Valve
The 1711HD features a high pressure bar stock body with a union bonnet, with an oversized stem and extra heavy duty guided innervalve for added strength and longevity. The stem packing is designed for tight sealing, long life and easy maintenance. The union bonnet with a graphite gasket provides excellent sealing without having bonnet threads in contact with the process fluid. The multi-spring, field adjustable 35 square-inch, diaphragm actuator can be either ATO or ATC action. Maximum corrosion protection on all nonstainless actuator components are standard. Designed for tight sealing, long life and easy maintenance. The valve has performed in some of the most extreme environments in the world. Tough applications within the chemical and the oil and gas markets is where you can find this valve. Interchangeable Trim Sets Heavy duty union bonnet Different trim characteristics available (linear, equal percent, quick open or double taper) TFE chevron packing Stellite inlaid innervalves ANSI Class IV shutoff

The 1711HD features a high pressure bar stock body with a union bonnet, with an oversized stem and extra heavy duty guided innervalve for added strength and longevity. The stem packing is designed for tight sealing, long life and easy maintenance. The union bonnet with a graphite gasket provides excellent sealing without having bonnet threads in contact with the process fluid. The multi-spring, field adjustable 35 square-inch, diaphragm actuator can be either ATO or ATC action. Maximum corrosion protection on all nonstainless actuator components are standard.

Designed for tight sealing, long life and easy maintenance.


The valve has performed in some of the most extreme environments in the world. Tough applications within the chemical and the oil and gas markets is where you can find this valve.

  • Interchangeable Trim Sets
  • Heavy duty union bonnet
  • Different trim characteristics available (linear, equal percent, quick open or double taper)
  • TFE chevron packing
  • Stellite inlaid innervalves
  • ANSI Class IV shutoff
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Industrial Valves
Product Name Type 1711HD Severe Service Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Ball Check Valve 0 5 4 - 1224007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details