Badger Meter Type 860 & 809 Standard Flange Globe Control Valve

Description
This globe control valve features a 1/2" body with 150 lb ANSI raised face flanges. It is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates in the pressure range of 150 lb flanges. Compact Size. Light Weight Design. Widely used in industrial applications where flanged type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards. Interchangeable Trim Sets Class 150 Raised Face Flanges Trim Characteristics Linear, equal percent, quick open or double taper TFE Chevron Packing ANSI Class IV Shutoff (Size J trim and larger) Threaded Bonnet for Quick Disassembly
Datasheet
Description
This globe control valve features a 1/2" body with 150 lb ANSI raised face flanges. It is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates in the pressure range of 150 lb flanges. Compact Size. Light Weight Design. Widely used in industrial applications where flanged type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards. Interchangeable Trim Sets Class 150 Raised Face Flanges Trim Characteristics Linear, equal percent, quick open or double taper TFE Chevron Packing ANSI Class IV Shutoff (Size J trim and larger) Threaded Bonnet for Quick Disassembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 860 & 809 Standard Flange Globe Control Valve -  - Badger Meter
Milwaukee, WI, United States
Type 860 & 809 Standard Flange Globe Control Valve
Type 860 & 809 Standard Flange Globe Control Valve
This globe control valve features a 1/2" body with 150 lb ANSI raised face flanges. It is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates in the pressure range of 150 lb flanges. Compact Size. Light Weight Design. Widely used in industrial applications where flanged type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards. Interchangeable Trim Sets Class 150 Raised Face Flanges Trim Characteristics Linear, equal percent, quick open or double taper TFE Chevron Packing ANSI Class IV Shutoff (Size J trim and larger) Threaded Bonnet for Quick Disassembly

This globe control valve features a 1/2" body with 150 lb ANSI raised face flanges. It is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates in the pressure range of 150 lb flanges.

Compact Size. Light Weight Design.


Widely used in industrial applications where flanged type ends are desired to facilitate removal of the unit from the line or to comply with specific piping standards.

  • Interchangeable Trim Sets
  • Class 150 Raised Face Flanges
  • Trim Characteristics Linear, equal percent, quick open or double taper
  • TFE Chevron Packing
  • ANSI Class IV Shutoff (Size J trim and larger)
  • Threaded Bonnet for Quick Disassembly
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Industrial Valves
Product Name Type 860 & 809 Standard Flange Globe Control Valve
Valve Type Control Valve; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161L-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Inline Temperature Control Valve - HAT - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Glycol, Ketones, Oil; Air; Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details