Badger Meter Type 859 Standard Fin Globe Control Valve

Description
The Type 859 globe control valve with cooling fin bonnet is used in extreme temperature applications. The added bonnet length and fins serve to reduce the heat at the packing area. This allows the standard CV ring packing to be used at higher process temperatures than could normally be tolerated with the standard valve. Designed for extreme temperature applications. Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely. Interchangeable Trim Sets Cooling Fin Bonnet Trim Characteristics: Linear, Equal Percent, Quick Open or Double Taper TFE Chevron Packing ANSI Class III Shutoff High Temperature Rating
Datasheet
Description
The Type 859 globe control valve with cooling fin bonnet is used in extreme temperature applications. The added bonnet length and fins serve to reduce the heat at the packing area. This allows the standard CV ring packing to be used at higher process temperatures than could normally be tolerated with the standard valve. Designed for extreme temperature applications. Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely. Interchangeable Trim Sets Cooling Fin Bonnet Trim Characteristics: Linear, Equal Percent, Quick Open or Double Taper TFE Chevron Packing ANSI Class III Shutoff High Temperature Rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 859 Standard Fin Globe Control Valve -  - Badger Meter
Milwaukee, WI, United States
Type 859 Standard Fin Globe Control Valve
Type 859 Standard Fin Globe Control Valve
The Type 859 globe control valve with cooling fin bonnet is used in extreme temperature applications. The added bonnet length and fins serve to reduce the heat at the packing area. This allows the standard CV ring packing to be used at higher process temperatures than could normally be tolerated with the standard valve. Designed for extreme temperature applications. Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely. Interchangeable Trim Sets Cooling Fin Bonnet Trim Characteristics: Linear, Equal Percent, Quick Open or Double Taper TFE Chevron Packing ANSI Class III Shutoff High Temperature Rating

The Type 859 globe control valve with cooling fin bonnet is used in extreme temperature applications. The added bonnet length and fins serve to reduce the heat at the packing area. This allows the standard CV ring packing to be used at higher process temperatures than could normally be tolerated with the standard valve.

Designed for extreme temperature applications.


Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely.

  • Interchangeable Trim Sets
  • Cooling Fin Bonnet
  • Trim Characteristics: Linear, Equal Percent, Quick Open or Double Taper
  • TFE Chevron Packing
  • ANSI Class III Shutoff
  • High Temperature Rating
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Industrial Valves
Product Name Type 859 Standard Fin Globe Control Valve
Valve Type Control Valve; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53827379 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details